3M Tape, 32.92M X 76.2Mm, Clear, Pe Film; Adhesive Type 3M 3-36-5425

Description
TAPE, 32.92M X 76.2MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 76.2MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 76.2Mm, Clear, Pe Film; Adhesive Type 3M - 99Y3634 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 76.2Mm, Clear, Pe Film; Adhesive Type 3M
99Y3634
Tape, 32.92M X 76.2Mm, Clear, Pe Film; Adhesive Type 3M 99Y3634
TAPE, 32.92M X 76.2MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 32.92M X 76.2MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3634
Product Name Tape, 32.92M X 76.2Mm, Clear, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Lead Foil Discs - LF004MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details