3M Tape, 18.29M X 76.2Mm, Clear, Paper; Adhesive Type 3M 3-20-9472LE

Description
TAPE, 18.29M X 76.2MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.29M X 76.2MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.29M X 76.2Mm, Clear, Paper; Adhesive Type 3M - 99Y6086 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 76.2Mm, Clear, Paper; Adhesive Type 3M
99Y6086
Tape, 18.29M X 76.2Mm, Clear, Paper; Adhesive Type 3M 99Y6086
TAPE, 18.29M X 76.2MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 18.29M X 76.2MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6086
Product Name Tape, 18.29M X 76.2Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0808 Aluminum Foil - 0808 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0069 inches (0.1753 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF019MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details