3M Tape, 18.29M X 76.2Mm, Clear, Alum Foil; Adhesive Type 3M 3-20-467MP

Description
TAPE, 18.29M X 76.2MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.29M X 76.2MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.29M X 76.2Mm, Clear, Alum Foil; Adhesive Type 3M - 99Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 76.2Mm, Clear, Alum Foil; Adhesive Type 3M
99Y6084
Tape, 18.29M X 76.2Mm, Clear, Alum Foil; Adhesive Type 3M 99Y6084
TAPE, 18.29M X 76.2MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 18.29M X 76.2MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6084
Product Name Tape, 18.29M X 76.2Mm, Clear, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01500 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details