3M Tape, 9.14M X 76.2Mm, Grn/yel; Tape Type 3M 3/10/6900

Description
TAPE, 9.14M X 76.2MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 76.2MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 76.2Mm, Grn/yel; Tape Type 3M - 99Y3623 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 76.2Mm, Grn/yel; Tape Type 3M
99Y3623
Tape, 9.14M X 76.2Mm, Grn/yel; Tape Type 3M 99Y3623
TAPE, 9.14M X 76.2MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

TAPE, 9.14M X 76.2MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3623
Product Name Tape, 9.14M X 76.2Mm, Grn/yel; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mil Co-Extruded Polyethylene Protective Tape - 25A88 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-25MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details