TAPE, 50.8MM X 50.8MM, ALUM FOIL, SILVER; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Aluminium Foil; Tape Width - Imperial:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 99Y6050 |
| Product Name | Tape, 50.8Mm X 50.8Mm, Alum Foil, Silver; Patch Type 3M |
| Width | 2 inches (50.8 mm) |