3M Atca Connector, Header, 30 Position; Product Range 3M 2P01-0200-ES

Description
ATCA CONNECTOR, HEADER, 30 POSITION; Product Range:2P0 Series; No. of Contacts:30Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
ATCA CONNECTOR, HEADER, 30 POSITION; Product Range:2P0 Series; No. of Contacts:30Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Atca Connector, Header, 30 Position; Product Range 3M - 52T7349 - Newark, An Avnet Company
Chicago, IL, United States
Atca Connector, Header, 30 Position; Product Range 3M
52T7349
Atca Connector, Header, 30 Position; Product Range 3M 52T7349
ATCA CONNECTOR, HEADER, 30 POSITION; Product Range:2P0 Series; No. of Contacts:30Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

ATCA CONNECTOR, HEADER, 30 POSITION; Product Range:2P0 Series; No. of Contacts:30Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52T7349
Product Name Atca Connector, Header, 30 Position; Product Range 3M
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FS13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102920-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details