3M Tape 2CIRCLE-10-GM110

Description
"Gripping Material Tape Adhesive Black 2.00"" (50.80mm) dia X"
Request a Quote Datasheet
Description
"Gripping Material Tape Adhesive Black 2.00"" (50.80mm) dia X"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M10568-ND - DigiKey
Thief River Falls, MN, United States
"Gripping Material Tape Adhesive Black 2.00"" (50.80mm) dia X"

"Gripping Material Tape Adhesive Black 2.00"" (50.80mm) dia X"

Buy Now Datasheet
Tape, 50.8Mm Dia, Nylon, Black; Patch Type 3M - 99Y6048 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Nylon, Black; Patch Type 3M
99Y6048
Tape, 50.8Mm Dia, Nylon, Black; Patch Type 3M 99Y6048
TAPE, 50.8MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

TAPE, 50.8MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 3M10568-ND 99Y6048
Product Name Tape Tape, 50.8Mm Dia, Nylon, Black; Patch Type 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Cohesive Friction Tape
Thickness 0.0140 inches (0.3556 mm)
Adhesive Uncoated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details