3M Tape, Insulation, Pe, Silver, 2Inx50Yd; Tape Type 3M 2929

Description
TAPE, INSULATION, PE, SILVER, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PE, SILVER, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pe, Silver, 2Inx50Yd; Tape Type 3M - 97M9993 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pe, Silver, 2Inx50Yd; Tape Type 3M
97M9993
Tape, Insulation, Pe, Silver, 2Inx50Yd; Tape Type 3M 97M9993
TAPE, INSULATION, PE, SILVER, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, INSULATION, PE, SILVER, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 97M9993
Product Name Tape, Insulation, Pe, Silver, 2Inx50Yd; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Foil/Glass Tape - 407 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0070 inches (0.1778 mm)
View Details
E-Z Peel™ Discs - EZ00468 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details