Manufacturer: 3M
Win Source Part Number: 809785-2908-05WB-MG
Packaging: Reel
Number of Positions: 8
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Height Above Board: 0.073" (1.85mm)
Card Type: Secure Digital - microSD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
CONN MICRO SD CARD PUSH-PUSH R/A
MEMORY CARD CONNECTOR, MICROSD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push;
| Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 809785-2908-05WB-MG | 212799 | 3M5607CT-ND | 2908-05WB-MG | 28M0115 |
| Product Name | Memory Connectors - PC Card Sockets - 2908-05WB-MG | Memory Card Connectors | PC Card Sockets | PC Card Sockets | Memory Card Connector, Microsd, 8 Position; Memory / Card Type 3M |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector | ||
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Gender | Male / Plug |