3M Tape, Glass Cloth, 66Ft X 0.75; Adhesive Type 3M 27 TAPE (3/4"X66FT)

Description
TAPE, GLASS CLOTH, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Colour:White RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 66Ft X 0.75; Adhesive Type 3M - 87F725 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 66Ft X 0.75; Adhesive Type 3M
87F725
Tape, Glass Cloth, 66Ft X 0.75; Adhesive Type 3M 87F725
TAPE, GLASS CLOTH, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Colour:White RoHS Compliant: Yes

TAPE, GLASS CLOTH, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 87F725
Product Name Tape, Glass Cloth, 66Ft X 0.75; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data