3M Tape, Elec Insulated, White, 0.5Inch, 60Yard; Adhesive Type 3M 27 TAPE (1/2"X60YDS)

Description
TAPE, ELEC INSULATED, WHITE, 0.5INCH, 60YARD; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet
Description
TAPE, ELEC INSULATED, WHITE, 0.5INCH, 60YARD; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Elec Insulated, White, 0.5Inch, 60Yard; Adhesive Type 3M - 29K7272 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Elec Insulated, White, 0.5Inch, 60Yard; Adhesive Type 3M
29K7272
Tape, Elec Insulated, White, 0.5Inch, 60Yard; Adhesive Type 3M 29K7272
TAPE, ELEC INSULATED, WHITE, 0.5INCH, 60YARD; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

TAPE, ELEC INSULATED, WHITE, 0.5INCH, 60YARD; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7272
Product Name Tape, Elec Insulated, White, 0.5Inch, 60Yard; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data