3M Tape, Glass Cloth, 55M X 50Mm; Tape Type 3M 27 50MM

Description
TAPE, GLASS CLOTH, 55M X 50MM; Tape Type:Corrosion Protection; Tape Backing Material:Glass Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:55m; Tape Length - Imperial:60yard; Tape Colour:White; ProductRoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 55M X 50MM; Tape Type:Corrosion Protection; Tape Backing Material:Glass Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:55m; Tape Length - Imperial:60yard; Tape Colour:White; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 55M X 50Mm; Tape Type 3M - 43W7507 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 55M X 50Mm; Tape Type 3M
43W7507
Tape, Glass Cloth, 55M X 50Mm; Tape Type 3M 43W7507
TAPE, GLASS CLOTH, 55M X 50MM; Tape Type:Corrosion Protection; Tape Backing Material:Glass Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:55m; Tape Length - Imperial:60yard; Tape Colour:White; ProductRoHS Compliant: Yes

TAPE, GLASS CLOTH, 55M X 50MM; Tape Type:Corrosion Protection; Tape Backing Material:Glass Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:55m; Tape Length - Imperial:60yard; Tape Colour:White; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 43W7507
Product Name Tape, Glass Cloth, 55M X 50Mm; Tape Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Flat Back Paper Masking Tape - 2515 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Flatback Paper
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details