3M Electronics and Energy Business Tape, Electrical; 66 ft.; 3/4 in.; 0.177 mm; 5%; 0.44 kg/cm; White 27 (3/4"X66')

Description
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
Description
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.

Suppliers

Company
Product
Description
Supplier Links
Tape, Electrical; 66 ft.; 3/4 in.; 0.177 mm; 5%; 0.44 kg/cm; White - 70113894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Electrical; 66 ft.; 3/4 in.; 0.177 mm; 5%; 0.44 kg/cm; White
70113894
Tape, Electrical; 66 ft.; 3/4 in.; 0.177 mm; 5%; 0.44 kg/cm; White 70113894
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.

Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape

  • Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C)
  • Provides heat stable insulation for hot spot applications
  • UL Recognized component listing for 150°C (Guide OANZ2, File E17385)
  • CSA Accepted
    Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113894
Product Name Tape, Electrical; 66 ft.; 3/4 in.; 0.177 mm; 5%; 0.44 kg/cm; White
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD00812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details