3M Electronics and Energy Business Tape, Electrical; 66 ft.; 1/2 in.; 0.177 mm; 5%; 0.44 kg/cm; White 27 (1/2"X66')

Description
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
Description
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.

Suppliers

Company
Product
Description
Supplier Links
Tape, Electrical; 66 ft.; 1/2 in.; 0.177 mm; 5%; 0.44 kg/cm; White - 70113893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Electrical; 66 ft.; 1/2 in.; 0.177 mm; 5%; 0.44 kg/cm; White
70113893
Tape, Electrical; 66 ft.; 1/2 in.; 0.177 mm; 5%; 0.44 kg/cm; White 70113893
Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C) Provides heat stable insulation for hot spot applications UL Recognized component listing for 150°C (Guide OANZ2, File E17385) CSA Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.

Scotch® 27 Glass Cloth Electrical Tape, 66 ft. Length Tape

  • Contains pressure-sensitive thermosetting adhesive which performs at class B temperature (266°F⁄130°C)
  • Provides heat stable insulation for hot spot applications
  • UL Recognized component listing for 150°C (Guide OANZ2, File E17385)
  • CSA Accepted
    Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113893
Product Name Tape, Electrical; 66 ft.; 1/2 in.; 0.177 mm; 5%; 0.44 kg/cm; White
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details