3M Fiber Optic Ribbon Construction Tape; Tape Backing Material 3M 2671

Description
FIBER OPTIC RIBBON CONSTRUCTION TAPE; Tape Backing Material:Polyester Film; Tape Width - Metric:49.4mm; Tape Width - Imperial:1.94"; Tape Length - Metric:480m; Tape Length - Imperial:524.93yard; Tape Colour:-; Tape Type:Antistatic RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC RIBBON CONSTRUCTION TAPE; Tape Backing Material:Polyester Film; Tape Width - Metric:49.4mm; Tape Width - Imperial:1.94"; Tape Length - Metric:480m; Tape Length - Imperial:524.93yard; Tape Colour:-; Tape Type:Antistatic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Ribbon Construction Tape; Tape Backing Material 3M - 81H9219 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Ribbon Construction Tape; Tape Backing Material 3M
81H9219
Fiber Optic Ribbon Construction Tape; Tape Backing Material 3M 81H9219
FIBER OPTIC RIBBON CONSTRUCTION TAPE; Tape Backing Material:Polyester Film; Tape Width - Metric:49.4mm; Tape Width - Imperial:1.94"; Tape Length - Metric:480m; Tape Length - Imperial:524.93yard; Tape Colour:-; Tape Type:Antistatic RoHS Compliant: Yes

FIBER OPTIC RIBBON CONSTRUCTION TAPE; Tape Backing Material:Polyester Film; Tape Width - Metric:49.4mm; Tape Width - Imperial:1.94"; Tape Length - Metric:480m; Tape Length - Imperial:524.93yard; Tape Colour:-; Tape Type:Antistatic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 81H9219
Product Name Fiber Optic Ribbon Construction Tape; Tape Backing Material 3M
Width 1.94 inches (49.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
White PE Foam Double Coated Rubber - 2232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details