3M Receptacles for DIP Sockets, 264-449
"IC Socket Adapter DIP, 0.9"" (22.86mm) Row Spacing To DIP, 0.9"" (22.86mm) Row Spacing Through Hole"
DIP SOCKET, 64POS, THROUGH HOLE; No. of Contacts:64Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 264-4493-09-0602J | 3M6401-ND | 85K7876 |
| Product Name | IC & Component Sockets | Socket Adapters | Dip Socket, 64Pos, Through Hole; No. Of Contacts 3M |
| Mounting | Through Hole |