3M IC Sockets 264-4493-00-0602J

Description
"64 (2 x 32) Pos DIP, ZIF (ZIP), 0.9"" (22.86mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet
Description
"64 (2 x 32) Pos DIP, ZIF (ZIP), 0.9"" (22.86mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M6402-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M6402-ND
IC Sockets 3M6402-ND
"64 (2 x 32) Pos DIP, ZIF (ZIP), 0.9"" (22.86mm) Row Spacing Socket Gold Connector"

"64 (2 x 32) Pos DIP, ZIF (ZIP), 0.9"" (22.86mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
IC & Component Sockets - 264-4493-00-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
264-4493-00-0602J
IC & Component Sockets 264-4493-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
Sockets for ICs, Transistors - 264-4493-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
264-4493-00-0602J
Sockets for ICs, Transistors 264-4493-00-0602J
CONN IC DIP SOCKET ZIF 64POS GLD

CONN IC DIP SOCKET ZIF 64POS GLD

Supplier's Site Datasheet
Dip Socket, 64 Position, Through Hole; No. Of Contacts 3M - 85K7875 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 64 Position, Through Hole; No. Of Contacts 3M
85K7875
Dip Socket, 64 Position, Through Hole; No. Of Contacts 3M 85K7875
DIP SOCKET, 64 POSITION, THROUGH HOLE; No. of Contacts:64Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:264 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 64 POSITION, THROUGH HOLE; No. of Contacts:64Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:264 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M6402-ND 264-4493-00-0602J 264-4493-00-0602J 85K7875
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors Dip Socket, 64 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details