3M IC Sockets 260-5204-01

Description
60 (4 x 15) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet
Description
60 (4 x 15) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M10834-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10834-ND
IC Sockets 3M10834-ND
60 (4 x 15) Pos QFN Socket Gold Through Hole

60 (4 x 15) Pos QFN Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 260-5204-01 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
260-5204-01
Sockets for ICs, Transistors 260-5204-01
CONN SOCKET QFN 60POS GOLD

CONN SOCKET QFN 60POS GOLD

Supplier's Site Datasheet
Ic Socket, Qfn, 60 Position, 0.5Mm, Through Hole; No. Of Contacts 3M - 75T8647 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Qfn, 60 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
75T8647
Ic Socket, Qfn, 60 Position, 0.5Mm, Through Hole; No. Of Contacts 3M 75T8647
IC SOCKET, QFN, 60 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:60Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:260 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, QFN, 60 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:60Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:260 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M10834-ND 260-5204-01 75T8647
Product Name IC Sockets Sockets for ICs, Transistors Ic Socket, Qfn, 60 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104340-1-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 1.0 amps
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details