The 3M QFN Test Socket, part number 75T8645, is designed for use with 60-position QFN packages with a pitch of 0.4mm. This through-hole socket features a robust construction with a base and cover made from PES material, and contacts made from beryllium copper with gold plating. The socket is suitable for applications requiring reliable electrical connections and is compliant with RoHS standards. It is specifically designed for odd row configurations and accommodates packages measuring 7x7mm. The product is ideal for engineers looking for a dependable socket solution for QFN applications.
60 (4 x 15) Pos QFN Socket Gold Through Hole
IC SOCKET, QFN, 60 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:60Contacts;
CONN SOCKET QFN 60POS GOLD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M10841-ND | 75T8645 | 260-4204-01 |
| Product Name | IC Sockets | Ic Socket, Qfn, 60 Position, 0.4Mm, Through Hole; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Mounting | Through Hole |