3M IC Sockets 256-4205-01

Description
56 (4 x 14) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet
Description
56 (4 x 14) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M10835-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10835-ND
IC Sockets 3M10835-ND
56 (4 x 14) Pos QFN Socket Gold Through Hole

56 (4 x 14) Pos QFN Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 256-4205-01 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
256-4205-01
Sockets for ICs, Transistors 256-4205-01
CONN SOCKET QFN 56POS GOLD

CONN SOCKET QFN 56POS GOLD

Supplier's Site Datasheet
Ic Socket, Qfn, 56 Position, 0.4Mm, Through Hole; No. Of Contacts 3M - 75T8641 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Qfn, 56 Position, 0.4Mm, Through Hole; No. Of Contacts 3M
75T8641
Ic Socket, Qfn, 56 Position, 0.4Mm, Through Hole; No. Of Contacts 3M 75T8641
IC SOCKET, QFN, 56 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:56Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:256 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, QFN, 56 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:56Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:256 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M10835-ND 256-4205-01 75T8641
Product Name IC Sockets Sockets for ICs, Transistors Ic Socket, Qfn, 56 Position, 0.4Mm, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details