3M IC Sockets 256-1292-00-0602J

Description
"56 (2 x 28) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote
Description
"56 (2 x 28) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 256-1292-00-0602J is a 56-position zero insertion force (ZIF) socket designed for dual in-line packages (DIPs) with a lead spacing of 0.070 inches (1.78 mm). It features a lever-actuated mechanism that allows for easy insertion and removal of ICs, making it suitable for testing applications. The socket is constructed from glass-filled polysulfone, providing durability and a flammability rating of UL 94V-0. Electrical specifications include a current rating of 1 amp, insulation resistance of 10^3 megohms minimum at 500 Vdc, and a withstand voltage of 1000 Vrms at sea level. The operating temperature range is from -55°C to +125°C. The contact material is beryllium copper with a gold flash plating over nickel, ensuring reliable electrical connections. This socket is compatible with various mating receptacles, although specific mating parts for this model are not available. The product is primarily intended for applications requiring frequent IC changes, such as prototyping and testing.

Datasheet Summary
Powered by GS/AI

The 256-1292-00-0602J is a 56-position zero insertion force (ZIF) socket designed for dual in-line packages (DIPs) with a lead spacing of 0.070 inches (1.78 mm). It features a lever-actuated mechanism that allows for easy insertion and removal of ICs, making it suitable for testing applications. The socket is constructed from glass-filled polysulfone, providing durability and a flammability rating of UL 94V-0. Electrical specifications include a current rating of 1 amp, insulation resistance of 10^3 megohms minimum at 500 Vdc, and a withstand voltage of 1000 Vrms at sea level. The operating temperature range is from -55°C to +125°C. The contact material is beryllium copper with a gold flash plating over nickel, ensuring reliable electrical connections. This socket is compatible with various mating receptacles, although specific mating parts for this model are not available. The product is primarily intended for applications requiring frequent IC changes, such as prototyping and testing.

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5010-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5010-ND
IC Sockets 3M5010-ND
"56 (2 x 28) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"56 (2 x 28) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 256-1292-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
256-1292-00-0602J
Sockets for ICs, Transistors 256-1292-00-0602J
CONN IC DIP SOCKET ZIF 56POS GLD

CONN IC DIP SOCKET ZIF 56POS GLD

Supplier's Site Datasheet
Dip Socket, 56 Position, Through Hole; No. Of Contacts 3M - 85K7871 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 56 Position, Through Hole; No. Of Contacts 3M
85K7871
Dip Socket, 56 Position, Through Hole; No. Of Contacts 3M 85K7871
DIP SOCKET, 56 POSITION, THROUGH HOLE; No. of Contacts:56Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:256 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 56 POSITION, THROUGH HOLE; No. of Contacts:56Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:256 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5010-ND 256-1292-00-0602J 85K7871
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 56 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details