3M Board-Board Connector, Header, 30Way, 2Row; Connector Systems 3M 2530-6002-UB

Description
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: No
Description
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 30Way, 2Row; Connector Systems 3M - 46F4730 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30Way, 2Row; Connector Systems 3M
46F4730
Board-Board Connector, Header, 30Way, 2Row; Connector Systems 3M 46F4730
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F4730
Product Name Board-Board Connector, Header, 30Way, 2Row; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers