3M Tape 2520-2X36YD

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M158766-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, 32.92M X 50.8Mm, Yellow; Adhesive Type 3M - 81H9136 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Yellow; Adhesive Type 3M
81H9136
Tape, 32.92M X 50.8Mm, Yellow; Adhesive Type 3M 81H9136
TAPE, 32.92M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Cotton Fabric; Tape Colour:Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Cotton Fabric; Tape Colour:Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M158766-ND 81H9136
Product Name Tape Tape, 32.92M X 50.8Mm, Yellow; Adhesive Type 3M
Color Black
Adhesive Rubber Pressure Sensitive Adhesive
Carrier / Backing Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Electroplaters Vinyl Tape - EV01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details