3M Tape, Cotton Fabric, 18.3M X 19.05Mm; Tape Type 3M 2510 19MM

Description
TAPE, COTTON FABRIC, 18.3M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Cotton Fabric; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.5ft; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, COTTON FABRIC, 18.3M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Cotton Fabric; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.5ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Cotton Fabric, 18.3M X 19.05Mm; Tape Type 3M - 27W2337 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Cotton Fabric, 18.3M X 19.05Mm; Tape Type 3M
27W2337
Tape, Cotton Fabric, 18.3M X 19.05Mm; Tape Type 3M 27W2337
TAPE, COTTON FABRIC, 18.3M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Cotton Fabric; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.5ft; Tape RoHS Compliant: Yes

TAPE, COTTON FABRIC, 18.3M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Cotton Fabric; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.5ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27W2337
Product Name Tape, Cotton Fabric, 18.3M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details