3M IC Sockets 248-1282-00-0602J

Description
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet
Description
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5004-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5004-ND
IC Sockets 3M5004-ND
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
IC & Component Sockets - 248-1282-00-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
248-1282-00-0602J
IC & Component Sockets 248-1282-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
Sockets for ICs, Transistors - 248-1282-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
248-1282-00-0602J
Sockets for ICs, Transistors 248-1282-00-0602J
CONN IC DIP SOCKET ZIF 48POS GLD

CONN IC DIP SOCKET ZIF 48POS GLD

Supplier's Site Datasheet
Dip Socket, 48 Position, Through Hole; No. Of Contacts 3M - 85K7866 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 48 Position, Through Hole; No. Of Contacts 3M
85K7866
Dip Socket, 48 Position, Through Hole; No. Of Contacts 3M 85K7866
DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5004-ND 248-1282-00-0602J 248-1282-00-0602J 85K7866
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors Dip Socket, 48 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details