3M IC & Component Sockets 242-1289-00-0602J

Description
3M Universal DIP Sockets, 242-1289-00-0
Request a Quote Datasheet
Description
3M Universal DIP Sockets, 242-1289-00-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
242-1289-00-0602J
IC & Component Sockets 242-1289-00-0602J
3M Universal DIP Sockets, 242-1289-00-0

3M Universal DIP Sockets, 242-1289-00-0

Buy Now
IC Sockets - 3M5006-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5006-ND
IC Sockets 3M5006-ND
"42 (2 x 21) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"42 (2 x 21) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Je150174579 242-1289-00-0602J=Zipdip-Universal Rohs Compliant 3M - 32AC5271 - Newark, An Avnet Company
Chicago, IL, United States
Je150174579 242-1289-00-0602J=Zipdip-Universal Rohs Compliant 3M
32AC5271
Je150174579 242-1289-00-0602J=Zipdip-Universal Rohs Compliant 3M 32AC5271
JE150174579 242-1289-00-0602J=ZI PDIP-UNIVERSAL ROHS COMPLIANT: YES

JE150174579 242-1289-00-0602J=ZIPDIP-UNIVERSAL ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 42Pos, Through Hole; No. Of Contacts 3M - 85K7862 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 42Pos, Through Hole; No. Of Contacts 3M
85K7862
Dip Socket, 42Pos, Through Hole; No. Of Contacts 3M 85K7862
DIP SOCKET, 42POS, THROUGH HOLE; No. of Contacts:42Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 42POS, THROUGH HOLE; No. of Contacts:42Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 242-1289-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
242-1289-00-0602J
Sockets for ICs, Transistors 242-1289-00-0602J
CONN IC DIP SOCKET ZIF 42POS GLD

CONN IC DIP SOCKET ZIF 42POS GLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 242-1289-00-0602J 3M5006-ND 32AC5271 242-1289-00-0602J
Product Name IC & Component Sockets IC Sockets Je150174579 242-1289-00-0602J=Zipdip-Universal Rohs Compliant 3M Sockets for ICs, Transistors
Mounting Connector
Unlock Full Specs
to access all available technical data