3M IC & Component Sockets 242-1281-00-0602J

Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet
Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
242-1281-00-0602J
IC & Component Sockets 242-1281-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
IC Sockets - 3M5003-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5003-ND
IC Sockets 3M5003-ND
"42 (2 x 21) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"42 (2 x 21) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 242-1281-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
242-1281-00-0602J
Sockets for ICs, Transistors 242-1281-00-0602J
CONN IC DIP SOCKET ZIF 42POS GLD

CONN IC DIP SOCKET ZIF 42POS GLD

Supplier's Site Datasheet
Dip Socket, 42 Position, Through Hole; No. Of Contacts 3M - 85K7857 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 42 Position, Through Hole; No. Of Contacts 3M
85K7857
Dip Socket, 42 Position, Through Hole; No. Of Contacts 3M 85K7857
DIP SOCKET, 42 POSITION, THROUGH HOLE; No. of Contacts:42Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:242 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 42 POSITION, THROUGH HOLE; No. of Contacts:42Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:242 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 242-1281-00-0602J 3M5003-ND 242-1281-00-0602J 85K7857
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 42 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details