3M Connectors, Interconnects - Sockets for ICs, Transistors - Adapters 240-1280-39-0602J

Description
Win Source Part Number: 1005537-240-1280-39- 0602J Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Textool™ Features: Closed Frame Termination: Wire Wrap Package: Box Housing Material: Polysulfone (PSU), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.620" (15.75mm) Convert From (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Convert To (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Number of Pins: 40 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 0 51111 73440 7,2401280390602J,3M5 036,5111173440,51111 734407,7100172094,JE 150084216 Base Product Number: 240
Request a Quote Datasheet
Description
Win Source Part Number: 1005537-240-1280-39- 0602J Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Textool™ Features: Closed Frame Termination: Wire Wrap Package: Box Housing Material: Polysulfone (PSU), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.620" (15.75mm) Convert From (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Convert To (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Number of Pins: 40 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 0 51111 73440 7,2401280390602J,3M5 036,5111173440,51111 734407,7100172094,JE 150084216 Base Product Number: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters - 1005537-240-1280-39-0602J - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters
1005537-240-1280-39-0602J
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters 1005537-240-1280-39-0602J
Win Source Part Number: 1005537-240-1280-39- 0602J Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Textool™ Features: Closed Frame Termination: Wire Wrap Package: Box Housing Material: Polysulfone (PSU), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.620" (15.75mm) Convert From (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Convert To (Adapter End): DIP, 0.6" (15.24mm) Row Spacing Number of Pins: 40 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 0 51111 73440 7,2401280390602J,3M5 036,5111173440,51111 734407,7100172094,JE 150084216 Base Product Number: 240

Win Source Part Number: 1005537-240-1280-39-0602J
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Adapters
Series: Textool™
Features: Closed Frame
Termination: Wire Wrap
Package: Box
Housing Material: Polysulfone (PSU), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 30.0µin (0.76µm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.620" (15.75mm)
Convert From (Adapter End): DIP, 0.6" (15.24mm) Row Spacing
Convert To (Adapter End): DIP, 0.6" (15.24mm) Row Spacing
Number of Pins: 40
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 0 51111 73440 7,2401280390602J,3M5036,5111173440,51111734407,7100172094,JE150084216
Base Product Number: 240

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1005537-240-1280-39-0602J
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Adapters
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details