3M IC & Component Sockets 240-1280-09-0602J

Description
3M Receptacles for DIP Sockets, 240-128
Request a Quote Datasheet
Description
3M Receptacles for DIP Sockets, 240-128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
240-1280-09-0602J
IC & Component Sockets 240-1280-09-0602J
3M Receptacles for DIP Sockets, 240-128

3M Receptacles for DIP Sockets, 240-128

Buy Now
Socket Adapters - 3M4001-ND - DigiKey
Thief River Falls, MN, United States
Socket Adapters
3M4001-ND
Socket Adapters 3M4001-ND
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

Buy Now Datasheet
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M - 85K7849 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
85K7849
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M 85K7849
DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 240-1280-09-0602J 3M4001-ND 85K7849
Product Name IC & Component Sockets Socket Adapters Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10803208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details