3M IC Sockets 240-1280-00-0602J

Description
"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet
Description
"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M4002-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M4002-ND
IC Sockets 3M4002-ND
"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
240-1280-00-0602J
IC & Component Sockets 240-1280-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
Sockets for ICs, Transistors - 240-1280-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
240-1280-00-0602J
Sockets for ICs, Transistors 240-1280-00-0602J
CONN IC DIP SOCKET ZIF 40POS GLD

CONN IC DIP SOCKET ZIF 40POS GLD

Supplier's Site Datasheet
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M - 85K7848 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
85K7848
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M 85K7848
DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M4002-ND 240-1280-00-0602J 240-1280-00-0602J 85K7848
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products