3M Tape, 914.4Mm X 584.2Mm, Silver, Copper; Adhesive Type 3M 23X36-1-1345

Description
TAPE, 914.4MM X 584.2MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:23" RoHS Compliant: Yes
Description
TAPE, 914.4MM X 584.2MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:23" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1345 Tape is an embossed tin-plated copper foil tape featuring a pressure-sensitive acrylic adhesive. The tape measures 914.4 mm x 584.2 mm and has a total thickness of 4.0 mil (0.101 mm). It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and environments. The embossed pattern on the foil backing ensures reliable metal-to-metal contact, enhancing conductivity through the adhesive. The tape exhibits a typical electrical resistance of 0.001 ohm and a breaking strength of 25 lb/in (44 N/10mm). It is UL-recognized for flame retardancy and is available in various widths and lengths, with a standard length of 18 yards. The shielding effectiveness ranges from 75 dB to 95 dB across frequencies from 30 MHz to 1 GHz.

Datasheet Summary
Powered by GS/AI

3M 1345 Tape is an embossed tin-plated copper foil tape featuring a pressure-sensitive acrylic adhesive. The tape measures 914.4 mm x 584.2 mm and has a total thickness of 4.0 mil (0.101 mm). It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and environments. The embossed pattern on the foil backing ensures reliable metal-to-metal contact, enhancing conductivity through the adhesive. The tape exhibits a typical electrical resistance of 0.001 ohm and a breaking strength of 25 lb/in (44 N/10mm). It is UL-recognized for flame retardancy and is available in various widths and lengths, with a standard length of 18 yards. The shielding effectiveness ranges from 75 dB to 95 dB across frequencies from 30 MHz to 1 GHz.

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 584.2Mm, Silver, Copper; Adhesive Type 3M - 99Y6062 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 584.2Mm, Silver, Copper; Adhesive Type 3M
99Y6062
Tape, 914.4Mm X 584.2Mm, Silver, Copper; Adhesive Type 3M 99Y6062
TAPE, 914.4MM X 584.2MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:23" RoHS Compliant: Yes

TAPE, 914.4MM X 584.2MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:23" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6062
Product Name Tape, 914.4Mm X 584.2Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data