3M Tape, 914.4Mm X 584.2Mm, Silver; Adhesive Type 3M 23X36-1-1267

Description
TAPE, 914.4MM X 584.2MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium FoilRoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 584.2MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium FoilRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 584.2Mm, Silver; Adhesive Type 3M - 99Y6061 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 584.2Mm, Silver; Adhesive Type 3M
99Y6061
Tape, 914.4Mm X 584.2Mm, Silver; Adhesive Type 3M 99Y6061
TAPE, 914.4MM X 584.2MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium FoilRoHS Compliant: Yes

TAPE, 914.4MM X 584.2MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium FoilRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6061
Product Name Tape, 914.4Mm X 584.2Mm, Silver; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Electroplaters Vinyl Tape - EV00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details