3M Tape, 914.4Mm X 584.2Mm, Copper Foil; Adhesive Type 3M 23X36-1-1126

Description
TAPE, 914.4MM X 584.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:23" RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 584.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:23" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 584.2Mm, Copper Foil; Adhesive Type 3M - 99Y6054 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 584.2Mm, Copper Foil; Adhesive Type 3M
99Y6054
Tape, 914.4Mm X 584.2Mm, Copper Foil; Adhesive Type 3M 99Y6054
TAPE, 914.4MM X 584.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:23" RoHS Compliant: Yes

TAPE, 914.4MM X 584.2MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:23" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6054
Product Name Tape, 914.4Mm X 584.2Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data