3M Headers, Male Pins 2380-6121TG

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2380-6121TG-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2380-6121TG-ND
Headers, Male Pins 2380-6121TG-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems 3M - 92F1478 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems 3M
92F1478
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems 3M 92F1478
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

Supplier's Site Datasheet
Se008001726 2380-6121Tg=80/2R/pshdr/str.230-.120/10Min/90 3M - 30AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Se008001726 2380-6121Tg=80/2R/pshdr/str.230-.120/10Min/90 3M
30AC4028
Se008001726 2380-6121Tg=80/2R/pshdr/str.230-.120/10Min/90 3M 30AC4028
SE008001726 2380-6121TG=80/2R/PS HDR/STR.230-.120/10M IN/90:10 ROHS COMPLIANT: NO

SE008001726 2380-6121TG=80/2R/PSHDR/STR.230-.120/10MIN/90:10 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2380-6121TG-ND 92F1478 30AC4028
Product Name Headers, Male Pins Board-Board Connector, Header, 80 Position, 2Row; Connector Systems 3M Se008001726 2380-6121Tg=80/2R/pshdr/str.230-.120/10Min/90 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data