3M Headers, Male Pins 2340-5211TG

Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2340-5211TG-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2340-5211TG-ND
Headers, Male Pins 2340-5211TG-ND
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems 3M - 92F1468 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems 3M
92F1468
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems 3M 92F1468
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2300 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2300 Series RoHS Compliant: No

Supplier's Site Datasheet
Se008012798 2340-5211Tg=40/1R/pshdr/ra.318-.120/10Min/90 3M - 28AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Se008012798 2340-5211Tg=40/1R/pshdr/ra.318-.120/10Min/90 3M
28AC8156
Se008012798 2340-5211Tg=40/1R/pshdr/ra.318-.120/10Min/90 3M 28AC8156
SE008012798 2340-5211TG=40/1R/PS HDR/RA.318-.120/10MI N/90:10 ROHS COMPLIANT: NO

SE008012798 2340-5211TG=40/1R/PSHDR/RA.318-.120/10MIN/90:10 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2340-5211TG-ND 92F1468 28AC8156
Product Name Headers, Male Pins Board-Board Connector, Header, 40 Position, 1Row; Connector Systems 3M Se008012798 2340-5211Tg=40/1R/pshdr/ra.318-.120/10Min/90 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Sockets - 511383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers