3M IC & Component Sockets 232-1287-00-0602J

Description
3M Universal DIP Sockets, 232-1287-00-0
Request a Quote Datasheet
Description
3M Universal DIP Sockets, 232-1287-00-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 232-1287-00-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
232-1287-00-0602J
IC & Component Sockets 232-1287-00-0602J
3M Universal DIP Sockets, 232-1287-00-0

3M Universal DIP Sockets, 232-1287-00-0

Buy Now
IC Sockets - 3M5005-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5005-ND
IC Sockets 3M5005-ND
"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 232-1287-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
232-1287-00-0602J
Sockets for ICs, Transistors 232-1287-00-0602J
CONN IC DIP SOCKET ZIF 32POS GLD

CONN IC DIP SOCKET ZIF 32POS GLD

Supplier's Site Datasheet
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M - 85K7844 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M
85K7844
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M 85K7844
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 232-1287-00-0602J 3M5005-ND 232-1287-00-0602J 85K7844
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details