3M IC & Component Sockets 232-1285-19-0602J

Description
3M Receptacles for DIP Sockets, 232-128
Request a Quote Datasheet
Description
3M Receptacles for DIP Sockets, 232-128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 232-1285-19-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
232-1285-19-0602J
IC & Component Sockets 232-1285-19-0602J
3M Receptacles for DIP Sockets, 232-128

3M Receptacles for DIP Sockets, 232-128

Buy Now
Socket Adapters - 3M5031-ND - DigiKey
Thief River Falls, MN, United States
Socket Adapters
3M5031-ND
Socket Adapters 3M5031-ND
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

Buy Now Datasheet
Dip Socket, 32Pos, Through Hole; No. Of Contacts 3M - 85K7841 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32Pos, Through Hole; No. Of Contacts 3M
85K7841
Dip Socket, 32Pos, Through Hole; No. Of Contacts 3M 85K7841
DIP SOCKET, 32POS, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32POS, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 232-1285-19-0602J 3M5031-ND 85K7841
Product Name IC & Component Sockets Socket Adapters Dip Socket, 32Pos, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details