3M IC & Component Sockets 232-1285-00-0602J

Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet
Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
232-1285-00-0602J
IC & Component Sockets 232-1285-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
Connectors, Interconnects - Sockets for ICs, Transistors - 1066299-232-1285-00-0602J - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1066299-232-1285-00-0602J
Connectors, Interconnects - Sockets for ICs, Transistors 1066299-232-1285-00-0602J
Win Source Part Number: 1066299-232-1285-00- 0602J Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: Textool™ Type: DIP, ZIF (ZIP), 0.6" (15.24mm) Row Spacing Features: Closed Frame Termination: Press-Fit Package: Tube Housing Material: Polysulfone (PSU), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 10 Number of Positions or Pins (Grid): 32 (2 x 16) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30.0µin (0.76µm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.110" (2.78mm) Mounting Type: Connector Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 224-1275-00-0602J; 228-1277-00-0602J; 240-1288-00-0602J; 1437540-3; 5-1571552-2; 2-1571552-9232-1285- 00-0602-J; 232-1285-00-0602J.; JE 160003248; JE160003248; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 20032012850000060-ND ,5400746503,70000077 20,54007465034,232-1 285-00-0602J-ND,2321 285000602J,3M5076,20 03201285000006003,20 03201285000006003-,0 54007 46503 4,JE160003248,200320 12850000060 Base Product Number: 232

Win Source Part Number: 1066299-232-1285-00-0602J
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: Textool™
Type: DIP, ZIF (ZIP), 0.6" (15.24mm) Row Spacing
Features: Closed Frame
Termination: Press-Fit
Package: Tube
Housing Material: Polysulfone (PSU), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 10
Number of Positions or Pins (Grid): 32 (2 x 16)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 30.0µin (0.76µm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.110" (2.78mm)
Mounting Type: Connector
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 224-1275-00-0602J; 228-1277-00-0602J; 240-1288-00-0602J; 1437540-3; 5-1571552-2; 2-1571552-9232-1285-00-0602-J; 232-1285-00-0602J.; JE 160003248; JE160003248;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 20032012850000060-ND,5400746503,7000007720,54007465034,232-1285-00-0602J-ND,2321285000602J,3M5076,2003201285000006003,2003201285000006003-,0 54007 46503 4,JE160003248,20032012850000060
Base Product Number: 232

Buy Now Datasheet
IC Sockets - 3M5076-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5076-ND
IC Sockets 3M5076-ND
"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Je160003248 232-1285-00-0602J=Textool Rohs Compliant 3M - 96AC6045 - Newark, An Avnet Company
Chicago, IL, United States
Je160003248 232-1285-00-0602J=Textool Rohs Compliant 3M
96AC6045
Je160003248 232-1285-00-0602J=Textool Rohs Compliant 3M 96AC6045
JE160003248 232-1285-00-0602J=TE XTOOL ROHS COMPLIANT: YES

JE160003248 232-1285-00-0602J=TEXTOOL ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M - 85K7839 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M
85K7839
Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M 85K7839
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 232-1285-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
232-1285-00-0602J
Sockets for ICs, Transistors 232-1285-00-0602J
CONN IC DIP SOCKET ZIF 32POS GLD

CONN IC DIP SOCKET ZIF 32POS GLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 232-1285-00-0602J 1066299-232-1285-00-0602J 3M5076-ND 96AC6045 232-1285-00-0602J
Product Name IC & Component Sockets Connectors, Interconnects - Sockets for ICs, Transistors IC Sockets Je160003248 232-1285-00-0602J=Textool Rohs Compliant 3M Sockets for ICs, Transistors
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details