3M Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 232-1270-52-0602

Description
Manufacturer: 3M Win Source Part Number: 1334126-232-1270-52- 0602 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Standard Package: 10 Contact Resistance: 25mOhm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JE150378501,00051115 304712,05111530471 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1334126-232-1270-52- 0602 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Standard Package: 10 Contact Resistance: 25mOhm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JE150378501,00051115 304712,05111530471 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1334126-232-1270-52-0602 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1334126-232-1270-52-0602
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1334126-232-1270-52-0602
Manufacturer: 3M Win Source Part Number: 1334126-232-1270-52- 0602 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Standard Package: 10 Contact Resistance: 25mOhm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JE150378501,00051115 304712,05111530471 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1334126-232-1270-52-0602
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Standard Package: 10
Contact Resistance: 25mOhm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JE150378501,00051115304712,05111530471
RoHS Status: RoHS Compliant

Buy Now
Sockets for ICs, Transistors - 232-1270-52-0602 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
232-1270-52-0602
Sockets for ICs, Transistors 232-1270-52-0602
STAGGERED ZIP STRIP POCKETS 32 C

STAGGERED ZIP STRIP POCKETS 32 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1334126-232-1270-52-0602 232-1270-52-0602
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Modular Connectors / Ethernet Connectors - A222T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers