3M Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M 2314-6121TG

Description
CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:IDC / IDT; Product Range:2300 Series; Connector Shroud:Unshrouded RoHS Compliant: No
Datasheet
Description
CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:IDC / IDT; Product Range:2300 Series; Connector Shroud:Unshrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M - 88H1955 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M
88H1955
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M 88H1955
CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:IDC / IDT; Product Range:2300 Series; Connector Shroud:Unshrouded RoHS Compliant: No

CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:IDC / IDT; Product Range:2300 Series; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H1955
Product Name Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details