3M Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M 2310-6121TG

Description
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No
Datasheet
Description
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M - 62R0851 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M
62R0851
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M 62R0851
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No

BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62R0851
Product Name Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details