3M Btb Connector, Header, 6Pos, 1Row; Connector Systems 3M 2306-6111TG

Description
BTB CONNECTOR, HEADER, 6POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No
Datasheet
Description
BTB CONNECTOR, HEADER, 6POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Connector, Header, 6Pos, 1Row; Connector Systems 3M - 62R0824 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 6Pos, 1Row; Connector Systems 3M
62R0824
Btb Connector, Header, 6Pos, 1Row; Connector Systems 3M 62R0824
BTB CONNECTOR, HEADER, 6POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

BTB CONNECTOR, HEADER, 6POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62R0824
Product Name Btb Connector, Header, 6Pos, 1Row; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details