3M Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems 3M 2303-6111TG

Description
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No
Datasheet
Description
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems 3M - 50R8948 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems 3M
50R8948
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems 3M 50R8948
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No

BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:2300 Series; Connector Shroud:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50R8948
Product Name Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details