3M Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M 2302-6111TG

Description
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No
Datasheet
Description
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M - 33M8499 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
33M8499
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M 33M8499
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:2300 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33M8499
Product Name Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details