3M Tape, 4.57M X 12.7Mm, Po Film, Natural; Adhesive Type 3M 2302-10

Description
TAPE, 4.57M X 12.7MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Po Film, Natural; Adhesive Type 3M - 12AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Po Film, Natural; Adhesive Type 3M
12AC6866
Tape, 4.57M X 12.7Mm, Po Film, Natural; Adhesive Type 3M 12AC6866
TAPE, 4.57M X 12.7MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6866
Product Name Tape, 4.57M X 12.7Mm, Po Film, Natural; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0043 inches (0.1092 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF00750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details