3M Splicing Tape, Epr, 30Ft X 1; Tape Backing Material 3M 23

Description
SPLICING TAPE, EPR, 30FT X 1"; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet
Description
SPLICING TAPE, EPR, 30FT X 1"; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 30Ft X 1; Tape Backing Material 3M - 31M5147 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 30Ft X 1; Tape Backing Material 3M
31M5147
Splicing Tape, Epr, 30Ft X 1; Tape Backing Material 3M 31M5147
SPLICING TAPE, EPR, 30FT X 1"; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:1" RoHS Compliant: NA

SPLICING TAPE, EPR, 30FT X 1"; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:1" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 31M5147
Product Name Splicing Tape, Epr, 30Ft X 1; Tape Backing Material 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Multipurpose Double-Faced Cloth Tape - 105C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details