3M Tape; Tape Colour 3M 23 (3/4"X30')

Description
TAPE; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft; Total Tape Thickness:30 mil (0.77 mm) RoHS Compliant: Yes
Datasheet
Description
TAPE; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft; Total Tape Thickness:30 mil (0.77 mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape; Tape Colour 3M - 94F8944 - Newark, An Avnet Company
Chicago, IL, United States
Tape; Tape Colour 3M
94F8944
Tape; Tape Colour 3M 94F8944
TAPE; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft; Total Tape Thickness:30 mil (0.77 mm) RoHS Compliant: Yes

TAPE; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft; Total Tape Thickness:30 mil (0.77 mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 94F8944
Product Name Tape; Tape Colour 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Single Coated Cotton Cloth - 110 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details