3M Splicing Tape, Epr, 30Ft X 0.75; Tape Colour 3M 23 19MM

Description
SPLICING TAPE, EPR, 30FT X 0.75"; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft RoHS Compliant: NA
Datasheet
Description
SPLICING TAPE, EPR, 30FT X 0.75"; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 30Ft X 0.75; Tape Colour 3M - 08WX9696 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 30Ft X 0.75; Tape Colour 3M
08WX9696
Splicing Tape, Epr, 30Ft X 0.75; Tape Colour 3M 08WX9696
SPLICING TAPE, EPR, 30FT X 0.75"; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft RoHS Compliant: NA

SPLICING TAPE, EPR, 30FT X 0.75"; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:23 Series; Tape Length - Imperial:30ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 08WX9696
Product Name Splicing Tape, Epr, 30Ft X 0.75; Tape Colour 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Co-Extruded Multi-Polymer Tape (Clear) - 2E93 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape (Clear)
Thickness 0.0025 inches (0.0635 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details