3M IC & Component Sockets 228-7396-55-1902

Description
3M Test & Burn-In SOIC Sockets, 228-739
Request a Quote Datasheet
Description
3M Test & Burn-In SOIC Sockets, 228-739
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
228-7396-55-1902
IC & Component Sockets 228-7396-55-1902
3M Test & Burn-In SOIC Sockets, 228-739

3M Test & Burn-In SOIC Sockets, 228-739

Buy Now
IC Sockets - 3M5059-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5059-ND
IC Sockets 3M5059-ND
28 (2 x 14) Pos SOIC Socket Gold Through Hole

28 (2 x 14) Pos SOIC Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 228-7396-55-1902 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
228-7396-55-1902
Sockets for ICs, Transistors 228-7396-55-1902
CONN SOCKET SOIC 28POS GOLD

CONN SOCKET SOIC 28POS GOLD

Supplier's Site Datasheet
Test & Burn-In Soic Socket, 28 Position, Through Hole; No. Of Contacts 3M - 85K7837 - Newark, An Avnet Company
Chicago, IL, United States
Test & Burn-In Soic Socket, 28 Position, Through Hole; No. Of Contacts 3M
85K7837
Test & Burn-In Soic Socket, 28 Position, Through Hole; No. Of Contacts 3M 85K7837
TEST & BURN-IN SOIC SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:SOIC Socket; Pitch Spacing:2.54mm; Product Range:228 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Socket Mounting:SMD RoHS Compliant: Yes

TEST & BURN-IN SOIC SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:SOIC Socket; Pitch Spacing:2.54mm; Product Range:228 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 228-7396-55-1902 3M5059-ND 228-7396-55-1902 85K7837
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Test & Burn-In Soic Socket, 28 Position, Through Hole; No. Of Contacts 3M
Connector Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-025LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details