"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"
3M Receptacles for DIP Sockets, 228-127
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5025-ND | 228-1277-39-0602J | 85K7829 |
| Product Name | Socket Adapters | IC & Component Sockets | Dip Socket, 28Pos, Through Hole; No. Of Contacts 3M |
| Mounting | Through Hole |